The MX25U25645G is a 256M-bit CMOS Serial Multi I/O Flash memory designed for high-performance embedded applications, supporting Single, Dual, and Quad I/O modes with Double Transfer Rate (DTR) operation. It operates from a 1.8V supply and includes 8K-bit secured OTP memory. The device is offered in a 8-pin R-PDSO-N8 package. Addressing supports 4-byte mode for full 256M-bit access, and read operations include QPI, 4DTRD, and XIP modes for execute-in-place functionality.
166MHz Serial Flash Memory IC, 1.8V, 32M Words, Industrial, R-PDSO-N8 Product overview: MX25U25645GZ4I00 from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 166MHz, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 166MHz, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25U25645GZ4I00
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25U25645GZ4I00 |
| Product Name | Industrial 166MHz 1.8V Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 5 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 256000 kbits |