The MX25U1635E is a 16M-bit CMOS Serial Multi I/O Flash memory designed for read, erase, and program operations at 1.65 to 2.0 volts. It supports Single I/O, Dual I/O, and Quad I/O modes including QPI mode for faster read performance. The device features an additional 4k-bit secured OTP for a unique identifier and includes auto erase and auto program algorithms. It is offered in a USON-8 package with dimensions consistent with the standard USON-8 footprint. The part supports sector, block, and chip erase operations, page programming, deep power-down mode, and hardware write protection via block lock features.
Flash, 4MX4, PDSO8, USON-8 Product overview: MX25U1635EZUI-10G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25U1635EZUI-10
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25U1635EZUI-10G |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 8 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 16000 kbits |