The MX25R8035F is an 8M-bit CMOS Serial Multi I/O Flash memory supporting single, dual, and quad I/O modes, with a wide operating voltage range of 1.65V to 3.6V for read, erase, and program operations. It offers ultra-low power and high-performance modes, sector and block erase suspend/resume functions, and secure OTP support. Available packages include 8-pin SOP (150mil and 200mil), 8-land WSON (6x5mm), 8-land USON (2x3mm), and multiple WLCSP BGA configurations. The part supports up to 104MHz clock frequency for high-speed read operations.
8Mbit Serial SPI Flash Memory IC, 1.8V, 104MHz, PDSO8 Product overview: MX25R8035FM1IL0 from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 104MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 104MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25R8035FM1IL0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25R8035FM1IL0 |
| Product Name | 1.8V 104MHz Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 12 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 8000 kbits |