The MX25R6435F is a 64M-bit CMOS Serial Multi I/O flash memory designed for ultra-low power and high-performance applications, supporting single, dual, and quad I/O modes. It operates over a wide supply voltage range of 1.65V to 3.6V and includes features such as secure OTP, program and erase suspend/resume, and execute-in-place (XIP) mode. The device is packaged in an 8-SOP with a body size of 5.0mm x 6.2mm. It supports Deep Power-down mode and offers programmable protection for memory sectors and secured OTP regions.
IC FLASH 64MBIT SPI/QUAD 8SOP Product overview: MX25R6435FM2IL0 from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25R6435FM2IL0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25R6435FM2IL0 |
| Product Name | Quad Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 12 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 64000 kbits |