The MX25R2035F is a 2M-bit CMOS SPI serial flash memory supporting single, dual, and quad I/O modes for high-performance data storage in embedded systems. It operates over a wide supply voltage range of 1.65V to 3.6V and includes features such as program and erase suspend/resume, secure OTP, and a unique ID. The device is packaged in an 8-land USON (2mm x 3mm).
IC FLASH 2MBIT SPI/QUAD 8USON Product overview: MX25R2035FZUIL0 from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25R2035FZUIL0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25R2035FZUIL0 |
| Product Name | Quad Memory IC and Storage Component |
| Memory Category | Flash; Non-Volatile |
| Cycle Time | 100000 to 1.00E7 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 2000 kbits |