The MX25R2035F is a 2M-bit CMOS Serial Multi-I/O Flash memory designed for ultra-low power and high-performance storage applications, supporting single, dual, and quad I/O modes for flexible data transfer. It operates across a wide supply voltage range of 1.65V to 3.6V for read, erase, and program operations, and includes features such as program and erase suspend/resume, secure OTP, and unique ID. The device is packaged in an 8-USON format with a typical size of 2.0mm x 3.0mm. It supports high-speed read commands, deep power-down mode, and software reset functionality.
IC FLASH 2MBIT SPI/QUAD 8USON Product overview: MX25R2035FZUIH1 from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25R2035FZUIH1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25R2035FZUIH1 |
| Product Name | Quad Memory IC and Storage Component |
| Memory Category | Flash; Non-Volatile |