1.8V 80MHz Serial Flash Memory IC, 16Mb, PDSO8/WSON-8 Product overview: MX25R1635FZNIH0 from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 80MHz, 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 80MHz, 16Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25R1635FZNIH0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25R1635FZNIH0 |
| Product Name | 1.8V 80MHz 16Mb Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 12 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 16000 kbits |