The MX25L6465E is a 64-Mbit serial flash memory designed for data storage, firmware boot, and embedded system applications. It is housed in a 16-pin SOIC package with a body width of 7.5 mm. Operating from 2.7V to 3.6V, it supports industrial temperature range (-40°C to 85°C) and offers multiple read modes including single, dual, and quad I/O with double transfer rate capabilities. The device includes sector, block, and page erase functions, write protection mechanisms, and secure OTP regions. It complies with JEDEC standard serial flash interface specifications.
Flash, 16MX4, PDSO16, 0.300 INCH, ROHS COMPLIANT, MS-013, SOP-16 Product overview: MX25L6465EMI-10G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25L6465EMI-10G
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25L6465EMI-10G |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Operating Temperature | -40 C (-40 F) |
| Number of Words | 16777216 k |