The MX25L512E is a 512K-bit CMOS serial NOR flash memory for data storage in embedded systems, supporting read, erase, and program operations across a 2.7V to 3.6V supply range. It is available in 8-pin SOP (150 mil), 8-pin TSSOP (173 mil), and 8-land USON (2x3 mm) packages, with dual output mode and hardware hold feature. The device includes auto erase and program algorithms, and supports sector, block, and chip erase operations. Electrical characteristics are specified for industrial temperature range (-40°C to 85°C).
Flash, 256KX2, PDSO8, SOP-8 Product overview: MX25L512EMI-10G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25L512EMI-10G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25L512EMI-10G |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 8 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 512 kbits |