The MX25L3233F is a 32M-bit CMOS serial flash memory supporting single, dual, and quad I/O modes, with features including suspend/resume for program and erase operations, and execute-in-place (XIP) capability. It is available in an 8-lead SOP (200mil) package, as specified for the MX25L3233FM2I variant. Operating from 2.7V to 3.6V, it supports up to 133MHz clock frequency in fast read mode, with quiescent current of 15 µA in deep power-down. The device complies with JEDEC standard serial flash interface and offers 100,000 erase/write cycles and 20-year data retention.
32Mb Serial Flash Memory IC, 133MHz, 2.65-3.6V, Industrial, 8-Pin SOIC Product overview: MX25L3233FM2I-08Q from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32Mb, 133MHz, 3.6V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 32Mb, 133MHz, 3.6V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25L3233FM2I-08
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25L3233FM2I-08Q |
| Product Name | Industrial 32Mb 133MHz 3.6V Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 8 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 32000 kbits |