IC FLASH 128MBIT SPI 104MHZ 8SOP Product overview: MX25L12835FM2I-10G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25L12835FM2I-1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25L12835FM2I-10G |
| Product Name | 104MHZ Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 8 ns |
| Endurance | 100000 Write/Erase Cycles |
| Operating Temperature | -40 C (-40 F) |
| Density | 128000 kbits |