The MX25L12835E is a 128-Mbit serial Flash memory designed for data storage, firmware boot, and embedded system applications. It is packaged in a 16-pin SOP (Small Outline Package) with a body width of 7.5 mm. The device operates from 2.7V to 3.6V and supports read, program, and erase operations including single, dual, and quad I/O modes. It features secure OTP (One-Time Programmable) memory, sector and block protection, deep power-down mode, and industrial temperature operation from -40°C to 85°C. The part is compliant with JEDEC standard serial Flash protocols.
Flash, 32MX4, PDSO16, 0.300 INCH, ROHS COMPLIANT, MS-013, SOP-16 Product overview: MX25L12835EMI-10G from Macronix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MX25L12835EMI-10
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MX25L12835EMI-10G |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 12 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 128000 kbits |