The DS28E05 is a 112-byte user-programmable EEPROM with a single-contact 1-Wire interface, used for accessory identification, sensor calibration, and consumable management. It is available in a 3-pin SOT23 package, operates from 1.71V to 3.63V, and supports communication speeds up to 76.9kbps in overdrive mode. The device includes a unique 64-bit ROM ID, 1K write cycles, and ±8kV HBM ESD protection on the IO pin. The junction temperature range is -40°C to +85°C, with data retention of 10 years at +85°C.
IC EEPROM 896BIT 1-WIRE SOT23-3 Product overview: DS28E05R+U from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896BIT, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 896BIT, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS28E05R+U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS28E05R+U |
| Product Name | 896BIT SOT23 Memory IC and Storage Component |
| Memory Category | EEPROM; Non-Volatile |