The DS28E05 is a 112-byte user-programmable EEPROM with a single-contact 1-Wire interface, used for accessory identification, sensor calibration, and consumable management. It features a unique 64-bit ROM ID, supports communication up to 76.9kbps in overdrive mode, and operates from 1.71V to 3.63V with a temperature range of -40°C to +85°C. The device is available in multiple packages including the 2-pad SFN, and provides 1K write cycles with 10-year data retention at +85°C. It includes programmable write protection and OTP emulation modes, and has ±8kV HBM ESD protection on the IO pin.
IC EEPROM 896BIT 1-WIRE 2SFN Product overview: DS28E05GB+U from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 896BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS28E05GB+U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS28E05GB+U |
| Product Name | 896BIT Memory IC and Storage Component |
| Memory Category | EEPROM; Non-Volatile |