The DS2704 is a 1280-bit EEPROM with SHA-1 authentication, designed for secure battery pack identification and data storage using a 1-Wire interface. It features five lockable 32-byte pages of EEPROM, a unique 64-bit serial number, and operates with a supply voltage from 2.5V to 5.5V. The device is packaged in a 3mm × 3mm TDFN-6 and meets Federal Information Processing Standard 180-1 and 180-2, as well as ISO/IEC 10118-3 for SHA-1 compliance. It supports standard and overdrive 1-Wire communication speeds and has an operating temperature range of -30°C to +85°C.
IC EEPROM 1.25KBIT 1-WIRE 8TDFN Product overview: DS2704RQ-C0B+TR from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS2704RQ-C0B+TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS2704RQ-C0B+TR |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM; Non-Volatile |