The DS2502-E64 is a 1-Wire interface EEPROM chip that stores a factory-programmed 64-bit IEEE EUI-64 node address and 768 bits of user-programmable OTP-EPROM memory. It is available in a 6-pin TSOC surface-mount package and operates over a voltage range of 2.8V to 6.0V for reading from -40°C to +85°C, with programming requiring 11.5V to 12.0V from -40°C to +50°C. The device meets IEEE Standard 1394-1995 for node identification and communicates at up to 16.3 kbits per second using a single signal line plus ground. The memory includes a write-protected 32-byte page containing the EUI-64 address and a structured data record with a 16-bit CRC, while the remaining memory is user-accessible and optionally write-protectable.
IEEE EUI-64 NODE ADDRESS CHIP Product overview: DS2502PU-112F+T from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS2502PU-112F+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS2502PU-112F+T |
| Product Name | Memory IC and Storage Component |
| Memory Category | EPROM; Non-Volatile |