The DS2430AP is a 256-bit 1-Wire EEPROM in a 6-pin TSOC surface mount package, measuring 3.7mm x 4.0mm x 1.5mm. It features a unique factory-lasered 64-bit ROM code including an 8-bit family code, 48-bit serial number, and 8-bit CRC for absolute traceability. The device operates over a voltage range of 2.8V to 5.25V at temperatures from -40°C to +85°C and communicates at up to 15.3kbits per second over a single data line. The package includes six pins, with only pin 2 designated for data; pins 3, 4, 5, and 6 are not connected. Power is derived from the 1-Wire bus, and the EEPROM is organized as one 32-byte page for random access.
IC EEPROM 256BIT 1-WIRE 6TSOC Product overview: DS2430AP from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS2430AP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS2430AP |
| Product Name | 256BIT Memory IC and Storage Component |
| Memory Category | EEPROM; Non-Volatile |