The DS2423P is a 4 kbit 1-Wire SRAM with four 32-bit counters in a 6-pin TSOC surface-mount package measuring 3.7 mm × 4.0 mm × 1.5 mm. It operates from 2.8 V to 5.5 V and supports communication speeds up to 16.3 kbit/s in standard mode and 142 kbit/s in overdrive mode. Each device includes a unique 64-bit laser-etched ROM address for device identification and multi-drop bus compatibility. Memory is partitioned into 16 pages of 256 bits, with a 256-bit scratchpad for integrity-checked data transfers. Two counters have active-low external trigger inputs for use with reed or Wiegand switches. The part is compatible with battery-backed operation and parasite power mode.
IC SRAM 4KBIT 1-WIRE 6TSOC Product overview: DS2423P from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS2423P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS2423P |
| Product Name | Memory IC and Storage Component |
| Memory Category | Volatile; SRAM Chip |