The DS2045L-100# is a 1Mb nonvolatile SRAM with an integrated manganese lithium battery and controller, designed for data retention during power loss. It is packaged in a 256-ball BGA module with a 27mm² footprint and operates at 3.3V ±0.3V with a 100ns access time. The device automatically switches to battery power upon VCC failure, provides write protection outside operational voltage, and includes a reset output for microprocessor supervision. It supports industrial temperature range (-40°C to +85°C) and is UL recognized.
IC NVSRAM 1MBIT 100NS 256BGA / NVRAM NVSRAM Parallel 1Mbit 3.3V 256-Pin BGA Product overview: DS2045L-100# from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS2045L-100# can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS2045L-100# |
| Product Name | 3.3V BGA Memory IC and Storage Component |
| Memory Category | NVRAM; NVSRAM; Non-Volatile; SRAM Chip |