The DS1609S is a 256-byte dual-port RAM with a multiplexed address/data bus, designed for asynchronous communication between two systems. It is packaged in a 24-pin SOIC surface mount package measuring 300 mils. Each port supports independent control via chip enable, write enable, and output enable signals, with a 50 ns output enable access time at 5 V. The device operates from -40°C to +85°C, supports CMOS and TTL logic levels, and draws 100 nA standby current at 25°C. Simultaneous read operations from both ports require no arbitration, while write conflicts are avoided through system-level discipline.
IC SRAM 2KBIT PARALLEL 24SOIC Product overview: DS1609S-50 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1609S-50 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1609S-50 |
| Product Name | Memory IC and Storage Component |
| Memory Category | Volatile; SRAM Chip |
| Access Time | 50 ns |
| Cycle Time | 50 ns |