The DS1345W is a 3.3V 1024k nonvolatile SRAM with integrated battery monitoring and power fail protection, organized as 131,072 words by 8 bits. It features 100 ns read and write access times, automatic data retention during power loss, and a lithium battery backup electrically disconnected until first power application. The device is packaged in a 34-pin PowerCap Module (PCM) designed for surface mounting, requiring a separate DS9034PC PowerCap for battery integration. It includes an open-drain reset output that asserts during under-voltage conditions and a battery warning output that activates cyclically when battery voltage drops below 2.6V. The module supports industrial temperature range (-40°C to +85°C) and has a typical standby current of 50 µA. The PowerCap Module dimensions are 1.050 in x 0.826 in with a height of 0.050 in.
IC NVSRAM 1MBIT PAR 34PWRCAP Product overview: DS1345WP-100 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1345WP-100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1345WP-100 |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 100 ns |
| Cycle Time | 100 ns |