The DS1345AB is a 1024k nonvolatile SRAM with a 34-pin PowerCap Module package, designed for data retention without external power and integrated battery monitoring. It features 131,072 words by 8 bits of static RAM with 70ns access time, unlimited write endurance, and automatic write protection during power loss. The device operates with a ±5% VCC range (4.75V to 5.25V), includes a battery warning output (BW) and reset output (RST), and maintains data for at least 10 years in battery backup mode. The PowerCap Module allows surface mounting and uses a detachable DS9034PC+ lithium battery pack. Industrial temperature range (-40°C to +85°C) is supported for the DS1345AB variant.
IC NVSRAM 1MBIT PAR 34PWRCAP Product overview: DS1345ABP-70+ from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1345ABP-70+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1345ABP-70+ |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 70 ns |
| Cycle Time | 70 ns |