The DS1250AB is a 4Mbit nonvolatile SRAM in a 32-pin DIP package, designed to replace volatile static RAM with automatic data protection during power loss. It features 70ns read and write access times, unlimited write cycles, and a lithium energy source that retains data for at least 10 years without external power. The device operates with a full ±5% VCC range and includes an industrial temperature rating of -40°C to +85°C. It is fully compatible with JEDEC-standard 32-pin DIP pinouts and requires no external support circuitry for microprocessor interfacing.
IC NVSRAM 4MBIT PARALLEL 32EDIP Product overview: DS1250AB-70IND from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1250AB-70IND can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1250AB-70IND |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 70 ns |
| Cycle Time | 70 ns |