The DS1245Y is a 1024k nonvolatile SRAM organized as 131,072 words by 8 bits, featuring a 32-pin JEDEC standard DIP package with a 600-mil pitch. It operates over a full ±10% VCC range, provides 70 ns read and write access times, and retains data for at least 10 years without external power using an integrated lithium energy source. Data is automatically protected during power loss, with unlimited write cycles and no additional support circuitry required. The device is designed to replace 128k x 8 volatile static RAMs and operates from 4.5 V to 5.5 V. The lithium battery is disconnected until first power application, ensuring freshness.
IC NVSRAM 1MBIT PARALLEL 32EDIP Product overview: DS1245Y-70 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1245Y-70 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1245Y-70 |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 70 ns |
| Cycle Time | 70 ns |