The DS1245Y is a 1024k nonvolatile SRAM organized as 131,072 x 8 bits, designed to replace volatile static RAM, EEPROM, or Flash memory in applications requiring data retention without power. It features a 32-pin JEDEC-standard DIP package with a 600-mil body width and integrates a lithium energy source for automatic data protection during power loss. The device supports read and write access times of 70 ns, operates over a full ±10% VCC range (4.5V to 5.5V), and offers unlimited write cycles. Data retention is guaranteed for a minimum of 10 years without external power. The lithium source is electrically disconnected until first power application. Industrial temperature range of -40°C to +85°C is available as an option. No additional support circuitry is required for microprocessor interfacing.
IC NVSRAM 1MBIT PARALLEL 32EDIP Product overview: DS1245Y-120 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1245Y-120 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1245Y-120 |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 120 ns |
| Cycle Time | 120 ns |