The DS1245W is a 3.3V 1024k nonvolatile SRAM organized as 131,072 words by 8 bits, featuring automatic data protection during power loss and unlimited write cycles. It is available in a 34-pin PowerCap Module (PCM) package, designed for surface mounting and paired with a DS9034PC PowerCap for lithium backup. The device includes an integrated lithium energy source disconnected until first power application, ensuring data retention without external circuitry. It operates over a temperature range of -40°C to +85°C for industrial grades with a 3.0V to 3.6V supply voltage and 100ns access time. The PCM package prevents lithium exposure to reflow soldering by separating the battery into a snap-on module.
IC NVSRAM 1MBIT PAR 34PWRCAP Product overview: DS1245WP-150 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1245WP-150 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1245WP-150 |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 150 ns |
| Cycle Time | 150 ns |