The DS1230Y is a 256k nonvolatile SRAM organized as 32,768 × 8 bits, designed as a direct replacement for volatile static RAM, EEPROM, or Flash memory in applications requiring data retention without external power. It is available in a 28-pin JEDEC standard DIP package with a 600-mil body width. The device operates over a full ±10% V₌₌ range, from 4.5 V to 5.5 V, and retains data for a minimum of 10 years without power using an internal lithium energy source. Read and write access times are 70 ns. The lithium battery is electrically disconnected until first power application. Data is automatically protected during power loss, with unlimited write cycles and no additional support circuitry required for microprocessor interfacing.
IC NVSRAM 256KBIT PAR 34PWRCAP Product overview: DS1230YP-70 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1230YP-70 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1230YP-70 |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 70 ns |
| Cycle Time | 70 ns |