The DS1230Y is a 256k-bit nonvolatile SRAM organized as 32k x 8 bits, designed to replace volatile static RAM, EEPROM, or Flash memory in embedded systems. It integrates a lithium energy source and automatic write-protection circuitry to preserve data during power loss without external support components. The device operates over a full ±10% VCC range (4.5V to 5.5V) and provides 70 ns read and write access times. It is housed in a JEDEC-standard 28-pin DIP package with a 600-mil body width. Data retention is guaranteed for 10 years without external power. The lithium energy source is disconnected until first power application to ensure maximum shelf life.
IC NVSRAM 256KBIT PAR 28EDIP Product overview: DS1230Y-85 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1230Y-85 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1230Y-85 |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 85 ns |
| Cycle Time | 85 ns |