The DS1230Y-70IND is a 256k-bit nonvolatile SRAM organized as 32k x 8 bits, designed for direct replacement of volatile static RAMs in industrial applications. It features a 28-pin DIP package with a JEDEC-standard 600-mil pinout and operates over an industrial temperature range of -40°C to +85°C. The device includes an integrated lithium energy source that automatically preserves data during power loss, supports unlimited write cycles, and provides 70 ns read and write access times. Full functionality is maintained with supply voltages from 4.5 V to 5.5 V, and the lithium battery is disconnected until first power-up to ensure freshness.
IC NVSRAM 256KBIT PAR 28EDIP Product overview: DS1230Y-70IND from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1230Y-70IND can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1230Y-70IND |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 70 ns |
| Cycle Time | 70 ns |