The DS1230Y is a 256k nonvolatile SRAM organized as 32k x 8 bits, available in a 28-pin DIP package with a 600-mil spacing, designed to replace volatile static RAM, EEPROM, or Flash memory. It features 70 ns read and write access times, unlimited write cycles, and automatic data protection during power loss via an integrated lithium energy source. The device operates over a full ±10% VCC range (4.5V to 5.5V) and maintains data for a minimum of 10 years without external power. The lithium backup is disconnected until first power application, ensuring freshness. It is JEDEC-compliant and compatible with standard 28-pin DIP sockets.
IC NVSRAM 256KBIT PAR 28EDIP Product overview: DS1230Y-70 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1230Y-70 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1230Y-70 |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 70 ns |
| Cycle Time | 70 ns |