The DS1230Y is a 256k nonvolatile SRAM organized as 32,768 x 8 bits, designed to replace volatile static RAM, EEPROM, or Flash memory with unlimited write cycles and 10 years minimum data retention without external power. It features a 28-pin JEDEC standard DIP package with a 600-mil pitch and operates over a full ±10% VCC range (4.5V to 5.5V). The device includes an integrated lithium energy source automatically activated during power loss to preserve data, and supports read and write access times of 70 ns. The IND variant operates over the industrial temperature range of -40°C to +85°C. The lithium source is electrically disconnected until first power application to ensure full capacity. No additional support circuitry is required for microprocessor interfacing.
IC NVSRAM 256KBIT PAR 28EDIP Product overview: DS1230Y-120IND from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1230Y-120IND can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1230Y-120IND |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 120 ns |
| Cycle Time | 120 ns |