The DS1230ABP-70IND+ is a 256k nonvolatile SRAM in a 34-pin PowerCap Module package, designed for surface-mount applications with a replaceable lithium backup battery. It operates over a ±5% VCC range and supports an industrial temperature range of -40°C to +85°C. The device provides 70 ns read and write access times, unlimited write cycles, and automatic data protection during power loss. The PowerCap Module integrates the SRAM and control circuitry without the battery, which is attached separately via a snap-on PowerCap (DS9034PC+). Data retention is maintained without external power through an integrated lithium energy source, disconnected until first power-up.
IC NVSRAM 256KBIT PAR 34PWRCAP Product overview: DS1230ABP-70IND+ from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1230ABP-70IND+
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1230ABP-70IND+ |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 70 ns |
| Cycle Time | 70 ns |