The DS1225Y is a 64kbit nonvolatile SRAM organized as 8192 x 8 bits, designed for direct replacement of 8k x 8 volatile SRAMs or EEPROMs in embedded systems. It features a JEDEC standard 28-pin DIP package and supports read and write access times up to 150 ns. The device offers unlimited write cycles, automatic data protection during power loss, and 10 years minimum data retention via an integrated lithium energy source. Industrial-grade variants operate from -40°C to +85°C, with a 5V ±10% power supply range. The DS1225Y-200IND+ is an industrial temperature variant of this series, with the 200 indicating a 200ns access time and IND denoting the extended temperature range.
IC NVSRAM 64KBIT PARALLEL 28EDIP Product overview: DS1225Y-200IND+ from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DS1225Y-200IND+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-DS1225Y-200IND+ |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip |
| Access Time | 200 ns |
| Cycle Time | 200 ns |