The AK6510CL is a 32Kbit serial CMOS EEPROM with SPI interface, designed for low-density data storage in compact systems. It operates from 1.8V to 5.5V, consumes 0.8µA maximum in standby mode, and supports 1000K write/erase cycles per address with 10-year data retention. The device uses an 8-pin Plastic SONW package, features 32-byte page write mode, block write protection, and software/hardware controlled write protection. It includes a HOLD pin for pausing serial communication and operates over a temperature range of -40°C to +85°C.
IC EEPROM 32KBIT SPI 5MHZ 8WSON Product overview: AK6510CL from Asahi Kasei Microdevices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AK6510CL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-AK6510CL |
| Product Name | 5MHZ Memory IC and Storage Component |
| Memory Category | EEPROM; Non-Volatile |