The A3T2GF40CBF-JRL is a 2Gb DDR3L SDRAM with a 128M x 16 organization, operating at 2133 Mbps with a CL-nRCD-nRP of 14-14-14 and a 1.35 V power supply. It is packaged in a 96-ball FBGA and is RoHS compliant and halogen-free. The part supports Row-Hammer-Free operation and complies with JEDEC DDR3L standards. Operating temperature range is specified as TC = -40°C to +95°C (Industrial grade).
DRAM DDR3L 2Gb, 128Mx16, 2133 a.CL14, 1.35V, FBGA-96 Product overview: A3T2GF40CBF-JRL from Zentel Japan is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Gb, 2133 a, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Gb, 2133 a, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A3T2GF40CBF-JRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-A3T2GF40CBF-JRL |
| Product Name | 2Gb 2133 a 1.35V Memory IC and Storage Component |
| Memory Category | DRAM Chip |
| Operating Temperature | 0 C (32 F) |
| Address Bus Width | 16 bits |