The Simtek STK12C68 is an 8K x 8 non-volatile SRAM with automatic store and recall functionality, designed for reliable data retention during power loss. It is available in a 28-pin 300-mil PDIP package, operates on a single 5V ± 10% power supply, and supports commercial, industrial, and military temperature ranges. The device offers 25, 35, 45, or 55 ns access and cycle times, unlimited read/write endurance, one million store cycles, and 100-year non-volatile data retention. Data is automatically stored on power loss and recalled on power-up, with manual store and recall also supported via the HSB pin. The package includes a VCAP pin for an external capacitor to sustain the store operation during power interruption.
Non-Volatile SRAM, 8KX8, 55ns, CMOS, CDIP28, 0.300 INCH, CERAMIC, DIP-28 Product overview: 5962-9459901MXA from Simtek is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-9459901MXA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-5962-9459901MXA |
| Product Name | DIP Memory IC and Storage Component |
| Memory Category | SRAM Chip |
| Access Time | 55 ns |
| Operating Temperature | -55 C (-67 F) |