The MAXQ1004 is a DeepCover secure microcontroller designed for portable electronics, battery chargers, and battery packs, featuring a 16-bit MAXQ® RISC core, 16KB flash memory, 640B RAM, and integrated AES encryption with a random-number generator. It supports 1-Wire and SPI interfaces, includes a 10-bit ADC and on-chip temperature sensor with ±6°C accuracy, and operates from 1.7V to 3.6V. The device comes in a 16-pin TQFN package with an exposed pad (4mm × 4mm) and achieves 300nA typical current in ultra-low-power stop mode. It meets RoHS standards and is qualified for operation from -40°C to +85°C.
MAXQ1004 AUTH MICRO 16 TQFN LF Product overview: MAXQ1004-B01+ from Analog Devices Inc./Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, TQFN, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MAXQ1004-B01+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 769-MAXQ1004-B01+ |
| Product Name | TQFN Embedded Microcontroller MCU |
| RAM | 0.6400 KB |