The AK4382AVT is a 24-bit, 2-channel DAC designed for high-performance audio systems, supporting sampling rates from 8kHz to 216kHz. It features differential SCF outputs, eliminating the need for AC coupling capacitors, and includes a digital attenuator with 256 steps and de-emphasis for 32kHz, 44.1kHz, and 48kHz sampling rates. The device operates from a 4.75V to 5.25V power supply and offers a dynamic range of 112dB with THD+N of -94dB. It is housed in a 16-pin TSSOP package measuring 6.4mm by 5.0mm and is rated for operation from -40°C to +85°C.
IC DAC/AUDIO 24BIT 216K 16TSSOP Product overview: AK4382AVT from Asahi Kasei Microdevices is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4382AVT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 768-AK4382AVT |
| Product Name | 24BIT Digital-to-Analog Converter IC |
| Interface Type | I2S |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |