IC DAS/ADC 16BIT 150K 64LQFP Product overview: AD7606TSTZ-EP from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AD7606TSTZ-EP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-AD7606TSTZ-EP |
| Product Name | 16-bit 16BIT Analog-to-Digital Converter IC |
| Interface Type | DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™ |
| Package Type | Tray |
| Packing Method | Tray |
| Pins | 64 |