DAC 4-CH Resistor-String 8-bit 16-Pin TSSOP Tube Product overview: AD5307BRUZ from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AD5307BRUZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 768-AD5307BRUZ |
| Product Name | 8-bit TSSOP Digital-to-Analog Converter IC |
| Interface Type | 3-Wire, Microwire, QSPI, SPI |
| Package Type | Tube |
| Packing Method | Tube |
| Pins | 16 |