The LTC2946MPMS#PBF is a rail-to-rail I²C power, charge, and energy monitor designed for high-voltage applications, operating from 2.7V to 100V with a current sense range of 0V to 100V. It features a 12-bit ADC for measuring current, voltage, power, charge, and energy with ±0.6% accuracy for current and charge and ±1% for power and energy. The device is housed in a 16-lead plastic MSOP package and operates over a temperature range of -55°C to 125°C. It includes separate SDA pins for opto-isolation, programmable alert thresholds, and shutdown mode with supply current below 40µA.
IC ENERGY MONITOR I2C 16MSOP Product overview: LTC2946MPMS#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-LTC2946MPMS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-LTC2946MPMS#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |