The LTC2946IMS#TRPBF is a rail-to-rail I²C power, charge, and energy monitor in a 16-lead plastic MSOP package, designed for measuring current, voltage, power, charge, and energy over a 2.7V to 100V input supply range. It features a 12-bit ADC with ±0.4% total unadjusted error, ±0.6% accurate current and charge measurements, and ±1% accurate power and energy measurements. The device supports continuous scan and snapshot modes, stores minimum and maximum values, and provides programmable alert thresholds. It includes a split SDA pin for opto-isolated I²C applications and a shutdown mode with supply current under 40µA. The part operates from -40°C to 85°C.
IC ENERGY MONITOR I2C 16MSOP Product overview: LTC2946IMS#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-LTC2946IMS#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-LTC2946IMS#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |