The LTC2946IMS-1#TRPBF is an I2C-compatible power, charge, and energy monitor with a rail-to-rail input range of 0V to 100V and an operating supply range of 2.7V to 100V. It features a 12-bit ADC for measuring current, voltage, and an auxiliary external voltage, with ±0.6% accurate charge measurements and ±1% accurate power and energy readings. The device includes an inverted SDAO pin for use with inverting opto-isolators, a shutdown mode drawing less than 40µA, and operates within a temperature range of -40°C to 85°C. It is packaged in a 16-lead plastic MSOP with an exposed GND pad. The part supports continuous scan and snapshot modes, stores minimum and maximum values, and alerts on programmable thresholds.
IC ENERGY MONITOR I2C 16MSOP Product overview: LTC2946IMS-1#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-LTC2946IMS-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-LTC2946IMS-1#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |