The LTC2946HMS-1 is a rail-to-rail I²C power, charge, and energy monitor designed for high-voltage applications, supporting input supply voltages from 2.7V to 100V and current sense inputs from 0V to 100V. It features a 12-bit ADC with ±0.4% total unadjusted error and provides ±1% accurate power and energy measurements and ±0.6% accurate current and charge measurements. The device includes an inverted SDAO pin for use with inverting opto-isolator configurations and is available in a 16-lead plastic MSOP package. It operates over a temperature range of -40°C to 125°C and includes shutdown mode with supply current below 40µA.
IC ENERGY MONITOR I2C 16MSOP Product overview: LTC2946HMS-1#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-LTC2946HMS-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-LTC2946HMS-1#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |