The ADE7858A is a high-accuracy, 3-phase multifunction energy metering IC designed for wye or delta, 3- or 4-wire metering applications. It measures total active, reactive, and apparent energy, along with fundamental active and reactive energy, and provides sampled waveform data on all phases. The device operates from a single 3.3 V supply and features a 40-lead Pb-free LFCSP package measuring 6 mm × 6 mm with a 0.75 mm profile. It supports EN 50470-1, EN 50470-3, IEC 62053-21, IEC 62053-22, and IEC 62053-23 standards, maintains ≤0.2% energy measurement error over a 3000:1 dynamic range at 25°C, and includes integrated current transformer and di/dt sensor interfaces. The IC offers I2C, SPI, and HSDC serial interfaces, two interrupt pins, and a 1.2 V reference with ±5 ppm/°C drift. Operating temperature is −40°C to +85°C.
IC ENERGY METER MULTIFUN 40LFCSP Product overview: ADE7858AACPZ-RL from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-ADE7858AACPZ-RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-ADE7858AACPZ-RL |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |