The ADE7769 is a high-accuracy single-phase electrical energy metering IC with an integrated oscillator, eliminating the need for an external crystal. It operates from a single 5 V supply and consumes 20 mW typical power. The IC features on-chip creep protection, no-load indication, and a 2.45 V internal reference with ±20 ppm/°C temperature coefficient. It meets IEC62053-21 accuracy standards with less than 0.1% measurement error over a 500:1 dynamic range. The device is housed in a 16-lead narrow body SOIC package and provides frequency outputs F1 and F2 for driving electromechanical counters and a CF output for calibration. It includes a power supply monitor that activates only above 4 V and disables outputs below this threshold. Logic outputs indicate reverse power and no-load conditions.
IC ENERGY METERING 1PHASE 16SOIC Product overview: ADE7769ARZ from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-ADE7769ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-ADE7769ARZ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |