The ADE7761B is a high accuracy, fault-tolerant electrical energy measurement IC for 2-wire distribution systems, designed to measure active energy with less than 0.1% error over a dynamic range of 1000 to 1. It features continuous monitoring of phase and neutral currents for fault detection and voltage monitoring for missing neutral detection, with fault and missing neutral conditions indicated via logic outputs. The IC provides average active power on F1 and F2 outputs and instantaneous active power on the CF output, supporting direct drive of electromechanical counters and 2-phase stepper motors. It operates from a single 5 V supply and includes an on-chip 2.5 V reference with 30 ppm/°C temperature coefficient. The device is housed in a 20-lead SSOP package.
IC ENERGY METERING 1PHASE 20SSOP Product overview: ADE7761BARSZ from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-ADE7761BARSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-ADE7761BARSZ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |