The ADE7757 is a high-accuracy energy metering IC with an integrated oscillator, designed for single-phase AC energy measurement using a shunt resistor. It operates from a single 5 V supply and features on-chip power supply monitoring, creep protection, and a 2.5 V reference. The IC provides average real power output on F1 and F2 pins for direct driving of electromechanical counters or MCU interfaces, and an instantaneous power output on CF for calibration. It meets IEC 61036 accuracy standards with less than 0.1% error over a 500:1 dynamic range and phase error of ±0.1°. The device is housed in a 16-lead SOIC narrow-body package.
IC ENERGY METERING 1PHASE 16SOIC Product overview: ADE7757ARNZ from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-ADE7757ARNZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-ADE7757ARNZ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |