The ADE7166 is a single-phase energy measurement IC with an 8052 MCU, RTC, and LCD driver, designed for accurate active, reactive, and apparent energy metering. It operates from a 2.4 V to 3.7 V supply and includes ultralow power modes, with RTC and LCD mode consuming 38 μA. The device features a 64-lead LQFP package, an internal 1.2 V ±0.1% reference, and supports IEC 62053-21, IEC 62053-22, IEC 62053-23, EN 50470-3 Class A, B, and C, and ANSI C12-16 standards. It has two current inputs for antitamper detection and an integrated 104-segment LCD driver.
IC ENERGY METER 1PHASE 64LQFP Product overview: ADE7166ASTZF16 from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-ADE7166ASTZF16 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-ADE7166ASTZF16 |
| Product Name | Power Management IC |
| Package Type | Other; Tray |