The RN5T568 series is a power management IC designed for GPS-PND, STB, POS, and panel computer applications, integrating four step-down DC/DC converters, seven low dropout regulators, I2C-Bus interface, and GPIO controls. It features DC/DC converters with outputs up to 3000mA and LDOs with outputs up to 300mA, a 3.4MHz I2C interface, programmable power sequencing via OTP, thermal shutdown, watchdog timer, and a QFN0707-48 package with 0.5mm pitch. The device supports voltage detection, power-on reset, and interrupt functions for system control.
POWER MANAGEMENT SYSTEM DEVICE Product overview: RN5T568C from Nisshinbo Micro Devices is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-RN5T568C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-RN5T568C |
| Product Name | Power Management IC |
| Package Type | Other; Tray |